Eaton Corporation 350A Circuit Protection Fuse KAC-350

Description
FUSE CRTRDGE 350A 600VAC CYLINDR Product overview: KAC-350 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KAC-350 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE CRTRDGE 350A 600VAC CYLINDR Product overview: KAC-350 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KAC-350 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
350A Circuit Protection Fuse - 155-KAC-350 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350A Circuit Protection Fuse
155-KAC-350
350A Circuit Protection Fuse 155-KAC-350
FUSE CRTRDGE 350A 600VAC CYLINDR Product overview: KAC-350 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KAC-350 can be used for catalog matching and distributor lookup.

FUSE CRTRDGE 350A 600VAC CYLINDR Product overview: KAC-350 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 350A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-KAC-350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
KAC-350
Circuit Protection - Electrical, Specialty Fuses KAC-350
FUSE CRTRDGE 350A 600VAC CYLINDR

FUSE CRTRDGE 350A 600VAC CYLINDR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 155-KAC-350 KAC-350
Product Name 350A Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002611003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 4 amps
View Details
Surface Mount Fuses - 08SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 65 volts
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers