Cooper Bussmann, Inc. 4A 600V Circuit Protection Fuse JKS-4

Description
Fuse Class J Fast Acting 4A 600V Holder Cartridge 20.57 X 57.15mm Carton CSA/UL Product overview: JKS-4 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JKS-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class J Fast Acting 4A 600V Holder Cartridge 20.57 X 57.15mm Carton CSA/UL Product overview: JKS-4 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JKS-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 600V Circuit Protection Fuse
139-JKS-4
4A 600V Circuit Protection Fuse 139-JKS-4
Fuse Class J Fast Acting 4A 600V Holder Cartridge 20.57 X 57.15mm Carton CSA/UL Product overview: JKS-4 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JKS-4 can be used for catalog matching and distributor lookup.

Fuse Class J Fast Acting 4A 600V Holder Cartridge 20.57 X 57.15mm Carton CSA/UL Product overview: JKS-4 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-JKS-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
JKS-4
Circuit Protection - Electrical, Specialty Fuses JKS-4
FUSE CARTRIDGE 4A 600VAC

FUSE CARTRIDGE 4A 600VAC

Supplier's Site
Fuse;Cylinder;Fast Acting;4A;Class J;Dims 0.81x2.25
Fort Worth, TX, USA
Fuse;Cylinder;Fast Acting;4A;Class J;Dims 0.81x2.25";Cartridge;600VAC;Stud
70150139
Fuse;Cylinder;Fast Acting;4A;Class J;Dims 0.81x2.25";Cartridge;600VAC;Stud 70150139
Limitron® Class J Quick-Acting Fuses The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC. Features Protects Low Interrupting Capacity Circuit Breakers Provides Component Short-Circuit Protection in Compliance with NEC 110-10, Where Protection Devices Shall Clear a Fault without “extensive damage” to the Circuit Components Specifications Interrupt Rating: 200,000 A RMS Sym.

Limitron® Class J Quick-Acting Fuses
The Bussmann J Class Fuses are designed to provide superior short-circuit protection. Ideally suited for lighting and heating circuits and other non-inductive loads. Specifications. Dimensions: 1 to 30 A — 0.81" × 2.25"; 35 to 60 A —1.06" × 2.38". Ampere Rating: 1 to 60 A. Voltage Rating: 600 VAC.
Features

  • Protects Low Interrupting Capacity Circuit Breakers
  • Provides Component Short-Circuit Protection in Compliance with NEC 110-10, Where Protection Devices Shall Clear a Fault without “extensive damage” to the Circuit Components Specifications
  • Interrupt Rating: 200,000 A RMS Sym.
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 139-JKS-4 JKS-4 70150139
Product Name 4A 600V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Fast Acting;4A;Class J;Dims 0.81x2.25";Cartridge;600VAC;Stud
Approvals / Standards RoHS
Rated Voltage 600 volts 600 volts 600 volts
Rated Current 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers