Professional range of Cooper Bussmann quick acting fuses from the JJS series. The fuses are generally used within electric heat circuits, disconnect switches and meters
Body Material - Melamine. Various current ratings available
Current Rating = 70A
Voltage Rating = 600V ac
Fuse Speed = F
Fuse Size = 75 x 41.7mm
Diameter = 75mm
Overall Length = 41.7mm
Body Material = Melamine
FUSE, 70A, 600VAC, VERY FAST ACTING
FUSE CRTRDGE 70A 600VAC CYLINDR
T-Tron® Very Fast Acting Fuses
FUSE, FAST ACTING, 70A, 600VAC; Product Range:Limitron JJS Series; Fuse Current:70A; Voltage Rating VAC:600V; Voltage Rating VDC:-; Fuse Size Metric:19.05mm x 41.66mm; Fuse Size Imperial:0.75" x 1.64"; Blow Characteristic:Fast ActingRoHS Compliant: Yes
RS Components, Ltd. | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
Product Number | 8484100 | JJS-70 | JJS-70 | 70151015 | 94F6748 |
Product Name | BUSS UL Class T | Circuit Protection - Electrical, Specialty Fuses | Fuse;Cylinder;Very Fast Acting;70A;Class T;Dims 2.95x0.75";Melamine;Cartridge | Fuse, Fast Acting, 70A, 600Vac; Product Range Eaton Bussmann | |
Fuse Material | Melamine | Melamine | |||
Rated Voltage | 600 volts | 600 volts | 600 volts | 600 volts | |
Rated Current | 70 amps | 70 amps | 70 amps | 70 amps |