SCHURTER Inc Thermal Breakers 3-128-234

Description
Schurter 3-128-234 Circuit Breaker
Request a Quote Datasheet
Description
Schurter 3-128-234 Circuit Breaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 2215626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215626
Thermal Breakers 2215626
Schurter 3-128-234 Circuit Breaker

Schurter 3-128-234 Circuit Breaker

Supplier's Site
Thermal Breakers - 2215627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215627
Thermal Breakers 2215627
Schurter 3-128-234 Circuit Breaker

Schurter 3-128-234 Circuit Breaker

Supplier's Site
Circuit Breakers - 486-3-128-234-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-234-ND
Circuit Breakers 486-3-128-234-ND
Circuit Breaker Thermal 10A 277V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 10A 277V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter - 31AJ4286 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter
31AJ4286
Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter 31AJ4286
THERMAL CKT BREAKER, 10A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 10A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2215626 486-3-128-234-ND 31AJ4286
Product Name Thermal Breakers Circuit Breakers Thermal Ckt Breaker, 10A, 2P, Panel; Product Range Schurter
Rated Current 10 amps 10 amps 10 amps
Number of Poles 2 2
Terminal Type Snap-In
Trip System Type Thermal
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - T12-221R-16-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Electronic circuit breaker - 787-1662/000-250 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers