Eaton BK-HVP-L-R Panel Mount Fuse Holder
Fuse Holder 30A 480V 1 Circuit Cartridge Panel Mount
CARTRIDGE FUSE HOLDER, 1POS, 30A, 480V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:HVP Series; Voltage Rating VAC:
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 2258220 | 283-HVP-L-R-ND | 82AH1694 |
| Product Name | Fuse Holders | Fuseholders | Cartridge Fuse Holder, 1Pos, 30A, 480V; Fuse Holder Type Eaton Bussmann |
| Normal Operating Current | 30 amps | 30 amps |