Professional range of Cooper Bussman high voltage fuses from the HV series. The fuses are ideal for high voltage instruments and circuits.
Mounting Style - Holder. Termination Style - Clip
Current Rating = 200mA
Voltage Rating = 1kV
Fuse Size = 10 x 20mm
Diameter = 10.3mm
Overall Length = 20.6mm
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 8511794 |
Rated Voltage | 1000 volts |