Cooper Bussmann, Inc. Fuse Holder, Pcb, 250V, 5A; Fuse Holder Type Eaton Bussmann HTC-100M

Description
FUSE HOLDER, PCB, 250V, 5A; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:HTC Series; Voltage Rating VAC:250V; Voltage Rating V DC: RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, PCB, 250V, 5A; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:HTC Series; Voltage Rating VAC:250V; Voltage Rating V DC: RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Pcb, 250V, 5A; Fuse Holder Type Eaton Bussmann - 84Y5898 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb, 250V, 5A; Fuse Holder Type Eaton Bussmann
84Y5898
Fuse Holder, Pcb, 250V, 5A; Fuse Holder Type Eaton Bussmann 84Y5898
FUSE HOLDER, PCB, 250V, 5A; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:HTC Series; Voltage Rating VAC:250V; Voltage Rating V DC: RoHS Compliant: Yes

FUSE HOLDER, PCB, 250V, 5A; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:HTC Series; Voltage Rating VAC:250V; Voltage Rating V DC: RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 84Y5898
Product Name Fuse Holder, Pcb, 250V, 5A; Fuse Holder Type Eaton Bussmann
Normal Operating Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - FAF Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
2 Pole Fuse Holder - 1492-FB2C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
3 suppliers
Fuseholders - 36-3586-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; PC Mount
View Details
2 suppliers
Fuse Carrier for 5x20mm fuses - 80920212 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details