Cooper Bussmann, Inc. Fuseholder; 125 VAC/60 VDC; Thermoplastic; Indicating; PCB Mount; UL Recognized HLT

Description
PCB Fuse Holder For multiple panel mounting in small spaces. Color-coded, spring-loaded flag indicates amp rating, performing visual indication when alarm circuit activates. Opening time @ 150% load, 5 mins. (max.). Voltage ratings are 125 VAC, or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available. Fuseholders for GMT type indicating fuses.
Description
PCB Fuse Holder For multiple panel mounting in small spaces. Color-coded, spring-loaded flag indicates amp rating, performing visual indication when alarm circuit activates. Opening time @ 150% load, 5 mins. (max.). Voltage ratings are 125 VAC, or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available. Fuseholders for GMT type indicating fuses.

Suppliers

Company
Product
Description
Supplier Links
Fuseholder; 125 VAC/60 VDC; Thermoplastic; Indicating; PCB Mount; UL Recognized - 70150943 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 125 VAC/60 VDC; Thermoplastic; Indicating; PCB Mount; UL Recognized
70150943
Fuseholder; 125 VAC/60 VDC; Thermoplastic; Indicating; PCB Mount; UL Recognized 70150943
PCB Fuse Holder For multiple panel mounting in small spaces. Color-coded, spring-loaded flag indicates amp rating, performing visual indication when alarm circuit activates. Opening time @ 150% load, 5 mins. (max.). Voltage ratings are 125 VAC, or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available. Fuseholders for GMT type indicating fuses.

PCB Fuse Holder
For multiple panel mounting in small spaces. Color-coded, spring-loaded flag indicates amp rating, performing visual indication when alarm circuit activates. Opening time @ 150% load, 5 mins. (max.). Voltage ratings are 125 VAC, or 60 VDC. Size: 1⁄4" × 115⁄32". HLT holder fits all GMT fuses. Multipole holders available.
Fuseholders for GMT type indicating fuses.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70150943
Product Name Fuseholder; 125 VAC/60 VDC; Thermoplastic; Indicating; PCB Mount; UL Recognized
Rated Operating Voltage 125 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - HTB-32M Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Block - 1491-N433 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Solder Lug Fuse Clip-Flat Tab - 3533 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
2 suppliers
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details