Cooper Crouse-Hinds COHI Cast Device GRF11-SA

Description
1/2 GRF SURFACE AL HUB CVR
Description
1/2 GRF SURFACE AL HUB CVR

Suppliers

Company
Product
Description
Supplier Links
COHI Cast Device - GRF11-SA - Galco Industrial Electronics
Madison Heights, MI, United States
COHI Cast Device
GRF11-SA
COHI Cast Device GRF11-SA
1/2 GRF SURFACE AL HUB CVR

1/2 GRF SURFACE AL HUB CVR

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Industrial Enclosures
Product Number GRF11-SA
Product Name COHI Cast Device
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412RR - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers