FUSE BOARD MNT 5A 125VAC RADIAL
Professional range of sub-miniature fast acting fuses from the GMW series ideal for when limited space is an issue.
Radial. 3 or 5A versions
Current Rating = 5A
Lead Orientation = Radial
Voltage Rating = 125V
Fuse Speed = F
Body Diameter = 7.1mm
Body Height = 6.4mm
Wire Pitch = 3.7mm
FUSE, 5A, 125V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:125VAC; Product Range:GMW Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:-; Breaking Capacity Current AC:-; Diameter:6.35mm RoHS Compliant: No
Acme Chip Technology Co., Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | GMW-5 | 8483951 | 19K5343 |
Product Name | Circuit Protection - Electrical, Specialty Fuses | Fuse, 5A, 125V, Fast Acting; Fuse Current Eaton Bussmann | |
Rated Voltage | 125 volts | 125 volts | 125 volts |