3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
GMC-3.15A FUSE, BUSSMANN, 3 15/100A, GMC, GLASS FUSE, TIME DELAY, 250V, 3 15/100 AMP.. FREE 2 YEAR RADWELL WARRANTY
FUSE GLASS 3.15A 250VAC 5X20MM
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | GMC-3.15A-ND | 32761394 | GMC-3.15A |
| Product Name | Fuses | Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||
| Approvals / Standards | UL; CSA | ||
| Rated Breaking Capacity | 100 amps | 100 amps |