FUSE GLASS 1A 250VAC 5X20MM
Professional range of glass bodied fast blow fuses available in a variety of current ratings.Cooper Bussmann glass bodied fuses are ideal for protection of electrical circuits and consumer appliances.
Breaking capacity @ 250Vac:. 35A or Fuse rating x10, whichever is the greater
Current Rating = 1A
Voltage Rating = 250V ac
Fuse Speed = T
Fuse Size = 5 x 20mm
Diameter = 5mm
Overall Length = 20mm
Body Material = Glass
Acme Chip Technology Co., Limited | RS Components, Ltd. | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | GMC-1A | 8483762 |
Product Name | Circuit Protection - Fuses | |
Rated Voltage | 250 volts | 250 volts |