2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 2.5A 250VAC 5X20MM
Professional range of fast acting Cooper Bussmann fuses from the GMA series
Mounting Style - Holder/Clip. Various current ratings available
Current Rating = 2.5A
Voltage Rating = 250V ac
Fuse Speed = F
Fuse Size = 5 x 20mm
Diameter = 5.2mm
Overall Length = 20mm
Body Material = Glass
DigiKey | Acme Chip Technology Co., Limited | RS Components, Ltd. | |
---|---|---|---|
Product Category | Fuses | Fuses | Fuses |
Product Number | 283-GMA-2.5-R-ND | GMA-2.5-R | 8483018 |
Product Name | Fuses | Circuit Protection - Fuses | |
Fuse Type | Miniature | ||
Approvals / Standards | RoHS; UL; CSA | ||
Rated Breaking Capacity | 100 amps | 100 amps |