4A 125V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Cartridge, Non-Standard (Axial)
Professional range of Cooper Bussmann axial lead fuses from the GFA series
Current Rating = 4A
Lead Orientation = Axial
Voltage Rating = 125V ac
Fuse Speed = T
Body Material = Glass
Body Diameter = 3.7mm
Body Height = 7.6mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Fuses | Fuses |
Product Number | 283-GFA-4-ND | 8496052 |
Product Name | Fuses | |
Mounting | Through Hole | |
Approvals / Standards | CSA | |
Rated Breaking Capacity | 50 amps |