ELECTRONIC CARTRIDGE FUSE; VOLTAGE RATING, VAC:250V; VOLTAGE RATING, VDC:125V; FUSE CURRENT:1A; BREAKING CAPACITY:200A @ 250VAC / 10KA @ 125VAC/VDC; F. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Fuses |
| Product Number | 21392489 |
| Product Name | Fuse |