Eaton Corporation Fuse FWP-63A22FA

Description
FERRULE STYLE, HIGH SPEED LOW VOLTAGE FUSE, WITHOUT INDICATING STRIKER, 700VAC UL LISTED, 690VAC IEC RATED, 500VDC, 63A, 1 BARREL, 0.875" DIAMETER, 200KA@700V AIC RATING. FREE 2 YEAR RADWELL WARRANTY
Description
FERRULE STYLE, HIGH SPEED LOW VOLTAGE FUSE, WITHOUT INDICATING STRIKER, 700VAC UL LISTED, 690VAC IEC RATED, 500VDC, 63A, 1 BARREL, 0.875" DIAMETER, 200KA@700V AIC RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse - 68939106 - Radwell International
Willingboro, NJ, United States
FERRULE STYLE, HIGH SPEED LOW VOLTAGE FUSE, WITHOUT INDICATING STRIKER, 700VAC UL LISTED, 690VAC IEC RATED, 500VDC, 63A, 1 BARREL, 0.875" DIAMETER, 200KA@700V AIC RATING. FREE 2 YEAR RADWELL WARRANTY

FERRULE STYLE, HIGH SPEED LOW VOLTAGE FUSE, WITHOUT INDICATING STRIKER, 700VAC UL LISTED, 690VAC IEC RATED, 500VDC, 63A, 1 BARREL, 0.875" DIAMETER, 200KA@700V AIC RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuses
Product Number 68939106
Product Name Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details