Cooper Bussmann, Inc. BUSS Fuses FWP-25A14F

Description
25AMP 700V AC FERRULE 14.3 X 50.8MM
Datasheet
Description
25AMP 700V AC FERRULE 14.3 X 50.8MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUSS Fuses - FWP-25A14F - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
FWP-25A14F
BUSS Fuses FWP-25A14F
25AMP 700V AC FERRULE 14.3 X 50.8MM

25AMP 700V AC FERRULE 14.3 X 50.8MM

Supplier's Site
Fuse, 25A, Fast Acting; Product Range Eaton Bussmann - 08R5679 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, Fast Acting; Product Range Eaton Bussmann
08R5679
Fuse, 25A, Fast Acting; Product Range Eaton Bussmann 08R5679
FUSE, 25A, FAST ACTING; Product Range:FWP Series; Fuse Current:25A; Blow Characteristic:Fast Acting; Fuse Size Metric:14mm x 51mm; Fuse Size Imperial:9/16" x 2"; Voltage Rating VDC:700VDC; Voltage Rating VAC:700VAC RoHS Compliant: Yes

FUSE, 25A, FAST ACTING; Product Range:FWP Series; Fuse Current:25A; Blow Characteristic:Fast Acting; Fuse Size Metric:14mm x 51mm; Fuse Size Imperial:9/16" x 2"; Voltage Rating VDC:700VDC; Voltage Rating VAC:700VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Fuses Fuses
Product Number FWP-25A14F 08R5679
Product Name BUSS Fuses Fuse, 25A, Fast Acting; Product Range Eaton Bussmann
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details