The Eaton Bussmann Fuse, part number 94F2451, is a blade-type fuse rated for 250A and 500V. It features a fast-acting blow characteristic, making it suitable for applications requiring quick response to overcurrent conditions. The fuse dimensions are 38.1mm x 53mm (1.5" x 2.09"). It is RoHS compliant, ensuring it meets environmental standards. The fuse has an interrupting rating of 200kA RMS symmetrical, providing reliable protection in high-current situations. This product is designed for use in various electrical systems where overcurrent protection is essential.
250A 500V AC 500V DC Fuse Cartridge Bolt Mount
Electric Fuse, 250A, 500VAC, 500VDC, 200000A (IR), Inline/holder, Product overview: FWH-250A from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A, 200000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250A, 200000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FWH-250A can be used for catalog matching and distributor lookup.
FUSE, FWH_A/B SERIES, 250 AMP RATING, 500 VAC, 200 KA, FAST BLOW. FREE 2 YEAR RADWELL WARRANTY
FUSE, FWH-A SERIES, 250 AMPS, 500 VAC/DC, 50/200 KA INTERRUPT RATING, FAST ACTING, 4-11/32" L X 1-1/2" DIA.. FREE 2 YEAR RADWELL WARRANTY
BUSSMANN EDISON FUSE Panel Accessories FWH-250A
FUSE CARTRIDGE 250A 500VAC/VDC
FUSE, 250A, 500V, BLADE, FAST ACTING; Product Range:FWH Series; Fuse Current:250A; Blow Characteristic:Fast Acting; Fuse Size Metric:38.1mm x 53mm; Fuse Size Imperial:1.5" x 2.09"; Voltage Rating VDC:500VDC; Voltage Rating VAC:500VACRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2041-FWH-250A-ND | 139-FWH-250A | 34033132 | FWH-250A | FWH-250A | 94F2451 | |
| Product Name | Electrical, Specialty Fuses | 250A 200000A Circuit Protection Fuse | Fuse | Fuse | Circuit Protection - Electrical, Specialty Fuses | BUSS Fuses | Fuse, 250A, 500V, Blade, Fast Acting; Product Range Eaton Bussmann |
| Fuse Type | Blade | Blade | |||||
| Mounting | Bolt Mount | ||||||
| Approvals / Standards | RoHS; CSA | RoHS | |||||
| Rated Current | 250 amps | 250 amps | 250 amps | 250 amps | 250 amps |