Eaton Corporation Circuit Protection - Electrical, Specialty Fuses FRS-R-25

Description
FUSE CARTRIDGE 25A 600VAC/300VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - FRS-R-25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FRS-R-25
Circuit Protection - Electrical, Specialty Fuses FRS-R-25
FUSE CARTRIDGE 25A 600VAC/300VDC

FUSE CARTRIDGE 25A 600VAC/300VDC

Supplier's Site
 - 8484210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Cooper Bussmann current limiting dual element time delay fuses from the FRS-R series. The fuses are generally used in circuits that are subject to surge currents. Current Rating = 25A Voltage Rating = 600V ac Fuse Speed = T Fuse Size = 20 x 127mm Diameter = 20.6mm Overall Length = 127mm

Professional range of Cooper Bussmann current limiting dual element time delay fuses from the FRS-R series. The fuses are generally used in circuits that are subject to surge currents.
Current Rating = 25A
Voltage Rating = 600V ac
Fuse Speed = T
Fuse Size = 20 x 127mm
Diameter = 20.6mm
Overall Length = 127mm

Supplier's Site
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1045-ND
Electrical, Specialty Fuses 2041-1045-ND
25A 600V AC 300V DC Fuse Cartridge Holder

25A 600V AC 300V DC Fuse Cartridge Holder

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;25A;Sz 30A;ClassRK5;Dims 0.81x5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;25A;Sz 30A;ClassRK5;Dims 0.81x5";Fiberglass;Cartridge
70151046
Fuse;Cylinder;Time Lag;25A;Sz 30A;ClassRK5;Dims 0.81x5";Fiberglass;Cartridge 70151046
Fusetron® Dual-Elements Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current UL Listed CSA Certified

Fusetron® Dual-Elements

  • Dual-Element, Time Delay: 10 Seconds (Min.) at 500% Rated Current
  • UL Listed
  • CSA Certified
Supplier's Site
Fuse, 25A, 600V, Time Delay; Product Range Eaton Bussmann - 27F2414 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 600V, Time Delay; Product Range Eaton Bussmann
27F2414
Fuse, 25A, 600V, Time Delay; Product Range Eaton Bussmann 27F2414
FUSE, 25A, 600V, TIME DELAY; Product Range:FRS-R Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 25A, 600V, TIME DELAY; Product Range:FRS-R Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:20.6mm x 127mm; Fuse Size Imperial:13/16" x 5"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number FRS-R-25 8484210 2041-1045-ND 70151046 27F2414
Product Name Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;25A;Sz 30A;ClassRK5;Dims 0.81x5";Fiberglass;Cartridge Fuse, 25A, 600V, Time Delay; Product Range Eaton Bussmann
Rated Voltage 600 volts 600 volts 600 volts 600 volts
Rated Current 25 amps 25 amps 25 amps 25 amps 25 amps
Rated Breaking Capacity 200000 amps 200000 amps
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Miniature 6.3 X 32 Cylinder Fuses - 0.8M6.3x32T - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
5x20mm Medium-Acting Radial Leaded Ceramic Body Fuse Designed to the UL Specification - 0234010. - Littelfuse, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (with leads)
Approvals / Standards RoHS
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers