Cooper Bussmann, Inc. Fuse;Cylinder;Time Lag;0.5A;Sz 5AG;Dims0.41x1.5";Fiberglass;Cartridge;250VAC FNM-1-2

Description
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems. Current Rating = 500mA Voltage Rating = 250V ac Fuse Speed = T Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8483787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems. Current Rating = 500mA Voltage Rating = 250V ac Fuse Speed = T Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm

Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 500mA
Voltage Rating = 250V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm

Supplier's Site
Fuse;Cylinder;Time Lag;0.5A;Sz 5AG;Dims0.41x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;0.5A;Sz 5AG;Dims0.41x1.5";Fiberglass;Cartridge;250VAC
70150915
Fuse;Cylinder;Time Lag;0.5A;Sz 5AG;Dims0.41x1.5";Fiberglass;Cartridge;250VAC 70150915
Time-Delay Ferrule Fuses Physical Size: 13⁄32" × 11⁄2" (5 AG) Construction: Fibre Tube UL Listed and CSA Certified

Time-Delay Ferrule Fuses

  • Physical Size: 13⁄32" × 11⁄2" (5 AG)
  • Construction: Fibre Tube
  • UL Listed and CSA Certified
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 8483787 70150915
Product Name Fuse;Cylinder;Time Lag;0.5A;Sz 5AG;Dims0.41x1.5";Fiberglass;Cartridge;250VAC
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Blow 10 x 38 Cylinder Fuses - 16C10X38AM - Altech Corp.
Specs
Fuse Type Protective
Fuse Material Ceramic
Mounting Replaceable
View Details
2 suppliers
Aftermarket - Fuse Tester and Puller For ATO® and MINI® Fuses (Boxed) - 00970019XBP - Littelfuse, Inc.
Specs
Fuse Type Automotive
Approvals / Standards RoHS
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
4 suppliers