Cooper Bussmann, Inc. 20A Circuit Protection Fuse FMM-20

Description
FUSE AUTO 20A 32VDC AUTO LINK Product overview: FMM-20 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMM-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FUSE AUTO 20A 32VDC AUTO LINK Product overview: FMM-20 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMM-20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A Circuit Protection Fuse - 139-FMM-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A Circuit Protection Fuse
139-FMM-20
20A Circuit Protection Fuse 139-FMM-20
FUSE AUTO 20A 32VDC AUTO LINK Product overview: FMM-20 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMM-20 can be used for catalog matching and distributor lookup.

FUSE AUTO 20A 32VDC AUTO LINK Product overview: FMM-20 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FMM-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Micro Fuse, 20A, 32Vdc, Slow Blow; Blow Characteristic Eaton Bussmann - 47X5879 - Newark, An Avnet Company
Chicago, IL, United States
Micro Fuse, 20A, 32Vdc, Slow Blow; Blow Characteristic Eaton Bussmann
47X5879
Micro Fuse, 20A, 32Vdc, Slow Blow; Blow Characteristic Eaton Bussmann 47X5879
MICRO FUSE, 20A, 32VDC, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VDC:32V; Product Range:FMM Series RoHS Compliant: Yes

MICRO FUSE, 20A, 32VDC, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VDC:32V; Product Range:FMM Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
FMM-20
Circuit Protection - Fuses FMM-20
FUSE AUTO 20A 32VDC AUTO LINK

FUSE AUTO 20A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-FMM-20 47X5879 FMM-20
Product Name 20A Circuit Protection Fuse Micro Fuse, 20A, 32Vdc, Slow Blow; Blow Characteristic Eaton Bussmann Circuit Protection - Fuses
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 486-1221-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers