Cooper Bussmann, Inc. FM01A125V3-4A

Description
Military standard fast acting fuses with high breaking capacity suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Radial. Various current ratings available Current Rating = 750mA Lead Orientation = Radial Voltage Rating = 125V Body Diameter = 6.35mm Body Height = 6.86mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8495138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Military standard fast acting fuses with high breaking capacity suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection. Radial. Various current ratings available Current Rating = 750mA Lead Orientation = Radial Voltage Rating = 125V Body Diameter = 6.35mm Body Height = 6.86mm

Military standard fast acting fuses with high breaking capacity suitable for a broad range of application requirements offering continually reliable performance as well as cost-effective circuit protection.
Radial. Various current ratings available
Current Rating = 750mA
Lead Orientation = Radial
Voltage Rating = 125V
Body Diameter = 6.35mm
Body Height = 6.86mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fuses
Product Number 8495138
Rated Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Blow Diazed Fuses - 20D27FB - Altech Corp.
Specs
Fuse Type Protective
Mounting Screw Cap or Fuse Base
Approvals / Standards IEC; VDE
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers