Eaton Corp. / Commercial Controls Division Electronic Circuit Breaker, 3 Pole, 160A; Product Range Eaton Cutler Hammer FDE316032

Description
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 160A; Product Range:C Series; Current Rating:160A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet
Description
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 160A; Product Range:C Series; Current Rating:160A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breaker, 3 Pole, 160A; Product Range Eaton Cutler Hammer - 37AC8295 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Breaker, 3 Pole, 160A; Product Range Eaton Cutler Hammer
37AC8295
Electronic Circuit Breaker, 3 Pole, 160A; Product Range Eaton Cutler Hammer 37AC8295
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 160A; Product Range:C Series; Current Rating:160A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

ELECTRONIC CIRCUIT BREAKER, 3 POLE, 160A; Product Range:C Series; Current Rating:160A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 37AC8295
Product Name Electronic Circuit Breaker, 3 Pole, 160A; Product Range Eaton Cutler Hammer
Rated Current 160 amps
Unlock Full Specs
to access all available technical data

Similar Products

QLB Series Thermal Circuit Breaker, 7A - QLB-073-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - T11-818-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details