SCHURTER Inc Circuit Breakers 4404.0057

Description
T9 CIRCUIT BREAKER 3A
Request a Quote Datasheet
Description
T9 CIRCUIT BREAKER 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-4404.0057-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-4404.0057-ND
Circuit Breakers 486-4404.0057-ND
T9 CIRCUIT BREAKER 3A

T9 CIRCUIT BREAKER 3A

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter - 29Y3186 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter
29Y3186
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter 29Y3186
THERMAL CIRCUIT BREAKER, 1 POLE, 3A; Product Range:T9-711 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 3A; Product Range:T9-711 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-4404.0057-ND 29Y3186
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter
Rated Current 3 amps 3 amps
Trip System Type Thermal
Features Trip Indicator
Manual Actuator Type Other; (Push to Reset)
Approvals / Ratings CSA C22.2 No 235, GB 17701, IEC 60934, UL1077
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 2215600 - RS Components, Ltd.
Specs
Rated Current 5 amps
Number of Poles 1
Terminal Type Snap-In
View Details
3 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU1L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-1-1-63F-3-3-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details