Cooper Bussmann, Inc. 60A 600V Circuit Protection Fuse FCF60RN

Description
Fuse Class CF Fast Acting 60A 600V Socket Lug 54.1 X 25.4 X 28.7mm Glass Carton CE/CSA/UL Product overview: FCF60RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF60RN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class CF Fast Acting 60A 600V Socket Lug 54.1 X 25.4 X 28.7mm Glass Carton CE/CSA/UL Product overview: FCF60RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF60RN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60A 600V Circuit Protection Fuse
139-FCF60RN
60A 600V Circuit Protection Fuse 139-FCF60RN
Fuse Class CF Fast Acting 60A 600V Socket Lug 54.1 X 25.4 X 28.7mm Glass Carton CE/CSA/UL Product overview: FCF60RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF60RN can be used for catalog matching and distributor lookup.

Fuse Class CF Fast Acting 60A 600V Socket Lug 54.1 X 25.4 X 28.7mm Glass Carton CE/CSA/UL Product overview: FCF60RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FCF60RN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Fast Acting, 60A, 600V; Product Range Eaton Bussmann - 75T4303 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 60A, 600V; Product Range Eaton Bussmann
75T4303
Fuse, Fast Acting, 60A, 600V; Product Range Eaton Bussmann 75T4303
FUSE, FAST ACTING, 60A, 600V; Product Range:CUBEFuse Series; Fuse Current:60A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:54.1mm x 25.4mm x 28.58mm; Fuse Size Imperial:2.13" x 1" x 1.13" RoHS Compliant: Yes

FUSE, FAST ACTING, 60A, 600V; Product Range:CUBEFuse Series; Fuse Current:60A; Voltage Rating VAC:600VAC; Voltage Rating VDC:600VDC; Fuse Size Metric:54.1mm x 25.4mm x 28.58mm; Fuse Size Imperial:2.13" x 1" x 1.13" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 139-FCF60RN 75T4303
Product Name 60A 600V Circuit Protection Fuse Fuse, Fast Acting, 60A, 600V; Product Range Eaton Bussmann
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers