The ACS70331 is a high-sensitivity, GMR-based current sensor IC designed for sensing currents up to ±5 A with a 1 MHz bandwidth and a typical response time of 535 ns. It operates from a 3.3 V single supply and features a low primary conductor resistance of 1.1 mΩ. The ACS70331EOLCTR-005B3
The ACS70331 provides highly sensitive current sensing for applications below 5A, utilizing GMR technology for improved accuracy and resolution compared to Hall-effect sensors. Its differential configuration and low noise output ensure stable and precise measurements even in noisy environments.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
"Current Sensor 5A 1 Channel Hall Effect, Open Loop Unidirectional 8-SOIC (0.154"", 3.90mm Width)"
CURRENT SENSOR GMR 5A 8-SOIC
CURRENT SENSOR GMR 5A 8-SOIC
Win Source Part Number: 1381312-ACS70331EOLC
Category: Sensors, Transducers>Current Sensors
Series: ACS70331
Package: Tape & Reel (TR)
Response Time: 535ns
Standard Package: 3,000 pcs
Frequency: DC ~ 1MHz
Output: Voltage
Polarization: Bidirectional
Current - Supply (Max): 6mA
Number of Channels: 1
Sensitivity: 200mv/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: ±5A
Linearity: ±0.2%
Accuracy: ±3%
Voltage - Supply: 3V ~ 4.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems, LLC
Base Product Number: ACS703
Product Status: Not For New Designs
Moisture Sensitivity Level (MSL): 2 (1 Year)
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS70331EOLCTR-005B3 | 620-ACS70331EOLCTR-005B3TR-ND | 1381312-ACS70331EOLCTR-005B3 |
| Product Name | High Sensitivity, Gmr-Based Current Sensor IC | Current Sensors | Sensors, Transducers - Current Sensors |
| Technology | Hall-Effect | ||
| Current | 0.0 to 50 amps | 5 amps | 5 amps |
| Voltage | 3.3 volts | 3 to 4.5 volts | 3 to 4.5 volts |
| Frequency Range | 1.00E6 Hz | 1.00E6 Hz | 1.00E6 Hz |
| Approvals / Certifications | RoHS |