Win Source Part Number: 1057139-EM502517
Category: Connectors, Interconnects>Termin
Series: Euro-Mag EM5025
Type: Header, Male Pins, Unshrouded
Number of Positions: 17
Positions Per Level: 17
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: Vertical
Termination Style: Solder
Current - UL: 15 A
Voltage - UL: 300 V
Color: Black
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Brass
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting Type: Through Hole
Insulation Height: 0.080" (2.03mm)
Temperature Range - Operating: -40°C ~ 120°C
Contact Tail Length: 0.180" (4.57mm)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Eaton - Electronics Division
Other Names: 283-EM502517
Pluggable Terminal Blocks 17P EM5025 Series
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1057139-EM502517 | EM502517 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Product Type | IC Headers | |
| Mounting | Through-Hole; Through Hole | |
| Operating Temperature | -40 to 120 C (-40 to 248 F) | |
| RoHS Compliant | RoHS Compliant |