Pluggable Terminal Blocks 11P EM3533 Series
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | EM353311 |
| Product Name | Pluggable Terminal Blocks |
| Termination Options | Push-In |
| Approvals | VDE Component Mark; UL 94 V-0 |
| Terminal Block Type | Pluggable Terminal Blocks |
| Contacts Pitch | 3.50 mm (0.14 inches) |