Cooper Bussmann, Inc. Fixed Terminal Blocks EM322505

Description
Fixed Terminal Blocks 5P EM3225 Series
Datasheet
Description
Fixed Terminal Blocks 5P EM3225 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM322505 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM322505
Fixed Terminal Blocks EM322505
Fixed Terminal Blocks 5P EM3225 Series

Fixed Terminal Blocks 5P EM3225 Series

Buy Now Datasheet
Tb, Wire To Brd, 5Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9933 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9933
Tb, Wire To Brd, 5Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9933
TB, WIRE TO BRD, 5POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 5POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM322505 98AC9933
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 5Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.01 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks with Wire Guard - MTBXX009 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Stackable (optional feature)
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details