Cooper Bussmann, Inc. Tb, Wire To Brd, 5Pos, 24-10Awg; Pitch Spacing Eaton Bussmann EM290505

Description
TB, WIRE TO BRD, 5POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 5POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 98AC9808 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
98AC9808
Tb, Wire To Brd, 5Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 98AC9808
TB, WIRE TO BRD, 5POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:300V

TB, WIRE TO BRD, 5POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM290505 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM290505
Fixed Terminal Blocks EM290505
Fixed Terminal Blocks 5P EM2905 Series

Fixed Terminal Blocks 5P EM2905 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 98AC9808 EM290505
Product Name Tb, Wire To Brd, 5Pos, 24-10Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 24 to 10 AWG 10 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 25 amps 25 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-04D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
Tab Terminals - HP-T4003-1L - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details
Through terminal block - 2000-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers