Keystone Electronics Corp. Miniature Turret Term Board 15096

Description
Part Number: 15096 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15096 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15096 is a miniature turret terminal board with 50 terminals, measuring 1.500 inches in width and 9.685 inches in length, designed for easy separation into five sections with mounting holes in each. It uses glass epoxy (GEE) material, rated to 300°F (155°C), with tin-plated brass terminals conforming to ASTM-B16 and MIL-T-10727. The board features scored sections for modular use and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 15096 is a miniature turret terminal board with 50 terminals, measuring 1.500 inches in width and 9.685 inches in length, designed for easy separation into five sections with mounting holes in each. It uses glass epoxy (GEE) material, rated to 300°F (155°C), with tin-plated brass terminals conforming to ASTM-B16 and MIL-T-10727. The board features scored sections for modular use and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Miniature Turret Term Board - 15096 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Miniature Turret Term Board
15096
Miniature Turret Term Board 15096
Part Number: 15096 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 1.500 [38.1] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15096

  • # of Terminals: 50
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1509
  • Width: 1.500 [38.1]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15096
Product Name Miniature Turret Term Board
Termination Options Turret - 1509
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7695-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7692-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7693-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Thru-Hole Turret Terminal Board - 15507 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 24
Body Material Glass Epoxy
View Details