Cooper Bussmann, Inc. Fixed Terminal Blocks EM258503V

Description
Fixed Terminal Blocks TERMINAL BLOCK EURO-MAG
Datasheet
Description
Fixed Terminal Blocks TERMINAL BLOCK EURO-MAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM258503V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM258503V
Fixed Terminal Blocks EM258503V
Fixed Terminal Blocks TERMINAL BLOCK EURO-MAG

Fixed Terminal Blocks TERMINAL BLOCK EURO-MAG

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 83R4854 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
83R4854
Tb, Wire To Brd, 3Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 83R4854
TB, WIRE TO BRD, 3POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 26-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM258503V 83R4854
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 3Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Pluggable Terminal Blocks - 1444104 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details