Cooper Bussmann, Inc. Fixed Terminal Blocks EM250608

Description
Fixed Terminal Blocks 8P EM2506 Series
Datasheet
Description
Fixed Terminal Blocks 8P EM2506 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM250608 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM250608
Fixed Terminal Blocks EM250608
Fixed Terminal Blocks 8P EM2506 Series

Fixed Terminal Blocks 8P EM2506 Series

Buy Now Datasheet
Tb, Wire To Brd, 8Pos, 26-14Awg; Pitch Spacing Eaton Bussmann - 98AC9458 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
98AC9458
Tb, Wire To Brd, 8Pos, 26-14Awg; Pitch Spacing Eaton Bussmann 98AC9458
TB, WIRE TO BRD, 8POS, 26-14AWG; Pitch Spacing:7.62mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 8POS, 26-14AWG; Pitch Spacing:7.62mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM250608 98AC9458
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 8Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.062 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Fuse terminal block - 2002-2612 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers