Cooper Bussmann, Inc. Tb, Wire To Brd, 8Pos, 26-12Awg; Pitch Spacing Eaton Bussmann EM250508V

Description
TB, WIRE TO BRD, 8POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BRD, 8POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 8Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 83R4692 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
83R4692
Tb, Wire To Brd, 8Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 83R4692
TB, WIRE TO BRD, 8POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

TB, WIRE TO BRD, 8POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - EM250508V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM250508V
Fixed Terminal Blocks EM250508V
Fixed Terminal Blocks EURO MB312-508M8

Fixed Terminal Blocks EURO MB312-508M8

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 83R4692 EM250508V
Product Name Tb, Wire To Brd, 8Pos, 26-12Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 12 AWG 26 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 16 amps 16 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-22D2-A-ND - DigiKey
Specs
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MCM010M2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Fuse terminal block - 2002-1981/1000-429 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers