Cooper Bussmann, Inc. Fixed Terminal Blocks EM244809

Description
Fixed Terminal Blocks 9P EM2448 Series
Datasheet
Description
Fixed Terminal Blocks 9P EM2448 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM244809 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM244809
Fixed Terminal Blocks EM244809
Fixed Terminal Blocks 9P EM2448 Series

Fixed Terminal Blocks 9P EM2448 Series

Buy Now Datasheet
Tb, Wire To Brd, 9Pos, 26-12Awg; Pitch Spacing Eaton Bussmann - 98AC9444 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
98AC9444
Tb, Wire To Brd, 9Pos, 26-12Awg; Pitch Spacing Eaton Bussmann 98AC9444
TB, WIRE TO BRD, 9POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

TB, WIRE TO BRD, 9POS, 26-12AWG; Pitch Spacing:5.08mm; No. of Positions:9Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM244809 98AC9444
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 9Pos, 26-12Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 1217126-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Mounting Options PCB
View Details
PBE Turret Terminal Board - 604-9 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 9
Body Material Phenolic, XP
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details