Keystone Electronics Corp. GEE Turret Terminal Board 15316

Description
Part Number: 15316 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15316 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15316 is a glass epoxy turret terminal board with 12 terminals, a length of 2.625 in (66.7 mm), and a width of 2.000 in (50.8 mm). The board is made of GEE material, a glass epoxy compliant with MIL-I-24768/27, Type G-10, rated for maximum operating temperatures up to 300°F (155°C). Terminals are brass, tin-plated per MIL-T-10727, and staked into all holes except end mounting holes. The physical configuration matches the 2.625 in length, 12-terminal variant in the GEE series with central terminal spacing consistent with the 1503 pattern.

Datasheet Summary
Powered by GS/AI

The 15316 is a glass epoxy turret terminal board with 12 terminals, a length of 2.625 in (66.7 mm), and a width of 2.000 in (50.8 mm). The board is made of GEE material, a glass epoxy compliant with MIL-I-24768/27, Type G-10, rated for maximum operating temperatures up to 300°F (155°C). Terminals are brass, tin-plated per MIL-T-10727, and staked into all holes except end mounting holes. The physical configuration matches the 2.625 in length, 12-terminal variant in the GEE series with central terminal spacing consistent with the 1503 pattern.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15316 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15316
GEE Turret Terminal Board 15316
Part Number: 15316 # of Terminals: 10 Length: 2.625 [66.7] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15316

  • # of Terminals: 10
  • Length: 2.625 [66.7]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: 2.000 [50.8]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15316
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15289 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1583
# of Contacts 50
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15025 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 25
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15021 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
# of Contacts 25
Body Material Phenolic, XP
View Details
Miniature Turret Term Board - 15256 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1533
# of Contacts 50
Body Material Glass Epoxy
View Details