Cooper Bussmann, Inc. Pluggable Terminal Blocks EM242609V

Description
Pluggable Terminal Blocks 9P EM2426 Series Vert
Datasheet
Description
Pluggable Terminal Blocks 9P EM2426 Series Vert
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - EM242609V - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
EM242609V
Pluggable Terminal Blocks EM242609V
Pluggable Terminal Blocks 9P EM2426 Series Vert

Pluggable Terminal Blocks 9P EM2426 Series Vert

Buy Now Datasheet
Terminal Block, Header, 9Pos, Th; Gender Eaton Bussmann - 98AC9413 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 9Pos, Th; Gender Eaton Bussmann
98AC9413
Terminal Block, Header, 9Pos, Th; Gender Eaton Bussmann 98AC9413
TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:9Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2426 Series

TERMINAL BLOCK, HEADER, 9POS, TH; Gender:Header; Pitch Spacing:7.62mm; No. of Positions:9Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:EuroMag EM2426 Series

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number EM242609V 98AC9413
Product Name Pluggable Terminal Blocks Terminal Block, Header, 9Pos, Th; Gender Eaton Bussmann
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 15 amps 15 amps
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
Headers & Wire Housings - G125-FV10605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details