CAP EFDKS 800VDC 70UF J 4LEADS
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 283-EFDKS80J706F044DH-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Polypropylene |