ECSR40 is a Class RK5, dual-element, time-delay fuse rated for 600Vac and 40A, designed for motor protection against overloads and short circuits with a minimum 10-second delay at 500% rated current and 200kA RMS symmetrical interrupting rating. It is cULus Listed and complies with UL 248-12 and CSA C22.2 No. 248.12. The fuse is packaged in a cartridge form suitable for use in Class R fuse blocks with screw terminal or box lug configurations, and is listed among the 1 to 60A range fuses with a carton quantity of 10 per carton weighing 3.10 lbs (1.41 kg).
FUSE CARTRIDGE 40A 600VAC Product overview: ECSR40 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-ECSR40 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-ECSR40 |
| Product Name | 40A Circuit Protection Fuse |
| Mounting | Requires Holder |