Eaton Corporation Circuit Protection - Electrical, Specialty Fuses ECL055-300E

Description
Win Source Part Number: 981610-ECL055-300E Category: Circuit Protection>Electrica l, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 5.5 kV Breaking Capacity @ Rated Voltage: 63kA Applications: Transformer Protection Class: E Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminals Dimension: 0.827" L x 0.118" W (21.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300A HTSUS: 8535.10.0020 Mfr: Eaton - Bussmann Electrical Division
Request a Quote Datasheet
Description
Win Source Part Number: 981610-ECL055-300E Category: Circuit Protection>Electrica l, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 5.5 kV Breaking Capacity @ Rated Voltage: 63kA Applications: Transformer Protection Class: E Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminals Dimension: 0.827" L x 0.118" W (21.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300A HTSUS: 8535.10.0020 Mfr: Eaton - Bussmann Electrical Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 981610-ECL055-300E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
981610-ECL055-300E
Circuit Protection - Electrical, Specialty Fuses 981610-ECL055-300E
Win Source Part Number: 981610-ECL055-300E Category: Circuit Protection>Electrica l, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 5.5 kV Breaking Capacity @ Rated Voltage: 63kA Applications: Transformer Protection Class: E Standard Package: 1 Mounting Type: Bolt Mount Package / Case: Cylindrical, Blade Terminals Dimension: 0.827" L x 0.118" W (21.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300A HTSUS: 8535.10.0020 Mfr: Eaton - Bussmann Electrical Division

Win Source Part Number: 981610-ECL055-300E
Category: Circuit Protection>Electrical, Specialty Fuses
Features: Indicating
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 5.5 kV
Breaking Capacity @ Rated Voltage: 63kA
Applications: Transformer Protection
Class: E
Standard Package: 1
Mounting Type: Bolt Mount
Package / Case: Cylindrical, Blade Terminals
Dimension: 0.827" L x 0.118" W (21.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300A
HTSUS: 8535.10.0020
Mfr: Eaton - Bussmann Electrical Division

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 981610-ECL055-300E
Product Name Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers