Eaton Corporation - Sensors E57 Premium + Series E57MAL30AT13B1

Description
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)
Datasheet
Description
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E57 Premium + Series - E57MAL30AT13B1 - Eaton Corporation - Sensors
Mukilteo, WA, USA
E57 Premium + Series
E57MAL30AT13B1
E57 Premium + Series E57MAL30AT13B1
The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited. Product Features Manufactured to take physical and environmental abuse Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition Resettable short circuit protection in AC/DC and DC models Reverse polarity protection in 3-wire DC versions Small size to fit in tight spaces Choice of cable for low cost wiring, or micro-connector for quick installation or replacement Cable models include an extra long 5-meter cable as option Approvals C-UL Listed CE (AC/DC and DC-only models)

The new Cutler-Hammer E57 Premium+ Series Short Barrel Inductive Proximity Sensors from Eaton's electrical business feature the same sensing ranges as our standard length sensors, but in a body with a substantially shorter length. This allows the sensors to be used in applications where mounting space is limited.

Product Features

  • Manufactured to take physical and environmental abuse
  • Designed with stainless steel barrel and impact-absorbing new potting compound for robust, high temperature, high pressure washdown, as well as intense shock and vibration applications
  • Unmatched high noise immunity eliminates problems associated with electrical noise (all models > 20V/meter) 360<°> output status indicator is visible from any angle and in any light condition
  • Resettable short circuit protection in AC/DC and DC models
  • Reverse polarity protection in 3-wire DC versions
  • Small size to fit in tight spaces
  • Choice of cable for low cost wiring, or micro-connector for quick installation or replacement
  • Cable models include an extra long 5-meter cable as option

Approvals

  • C-UL Listed
  • CE (AC/DC and DC-only models)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Proximity Sensors
Product Number E57MAL30AT13B1
Product Name E57 Premium + Series
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered (optional feature); DC Powered (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001158-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3281LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2669817 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.73 inch (44 mm)
View Details