Fargo Controls, Inc. 12 mm Diameter DC 2 Wire Inductive Proximity Sensor S3064

Description
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3064 is a two-wire DC inductive proximity sensor with a 12 mm diameter, designed for easy installation and capable of operating with a 10 to 55 Vdc power supply. It has a 2 mm sensing distance, a maximum switching current of 100 mA, and a voltage drop of less than 6.5 V when active. The sensor features short circuit protection, an IP67 protection rating, and an operating temperature range of -25 to +70 °C. It is housed in nickel-plated brass with flush mounting capability, and includes a 2 meter PVC cable output. A +100 °C high temperature version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3064 is a two-wire DC inductive proximity sensor with a 12 mm diameter, designed for easy installation and capable of operating with a 10 to 55 Vdc power supply. It has a 2 mm sensing distance, a maximum switching current of 100 mA, and a voltage drop of less than 6.5 V when active. The sensor features short circuit protection, an IP67 protection rating, and an operating temperature range of -25 to +70 °C. It is housed in nickel-plated brass with flush mounting capability, and includes a 2 meter PVC cable output. A +100 °C high temperature version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3064 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter DC 2 Wire Inductive Proximity Sensor
S3064
12 mm Diameter DC 2 Wire Inductive Proximity Sensor S3064
Features: Only 2 wires for easy installation Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Only 2 wires for easy installation
  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 3.5, 5, 7.5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3064
Product Name 12 mm Diameter DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Inductive Sensor - IR18P5PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3062 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3641 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details