SICK Proximity Sensors 1040778

Description
SICK IME12-04BNOZW2S
Request a Quote Datasheet
Description
SICK IME12-04BNOZW2S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093448
Proximity Sensors 2093448
SICK IME12-04BNOZW2S

SICK IME12-04BNOZW2S

Supplier's Site
Proximity Sensors - Industrial - 1882-1040778-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040778-ND
Proximity Sensors - Industrial 1882-1040778-ND
SENSOR PROX INDUC 4MM CYL 2M CBL

SENSOR PROX INDUC 4MM CYL 2M CBL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2093448 1882-1040778-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000788-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040750-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details