Eaton Corporation Sensor Fiber Optic Cable E51KT343

Description
GLASS, DUPLEX TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.032 INCH X 0.382 INCH FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING WINDOW, SHORT SENSING TIP TYPE SENSING TIP SIZE 1 INCH LENGTH X 0.75 INCH WIDTH X 0.25 INCH THICKNESS THROUGH HOLE MOUNTING E51KT MODEL
Datasheet
Description
GLASS, DUPLEX TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.032 INCH X 0.382 INCH FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING WINDOW, SHORT SENSING TIP TYPE SENSING TIP SIZE 1 INCH LENGTH X 0.75 INCH WIDTH X 0.25 INCH THICKNESS THROUGH HOLE MOUNTING E51KT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KT343 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KT343
Sensor Fiber Optic Cable E51KT343
GLASS, DUPLEX TYPE 3 FT E51DF3/E51DF4/E51DF3 3 SERIES SENSOR HEAD USED ON -40 TO 221 DEG F TEMPERATURE RATING PVC MONOCOIL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.032 INCH X 0.382 INCH FIBER SIZE COLLAR MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING WINDOW, SHORT SENSING TIP TYPE SENSING TIP SIZE 1 INCH LENGTH X 0.75 INCH WIDTH X 0.25 INCH THICKNESS THROUGH HOLE MOUNTING E51KT MODEL
  • GLASS, DUPLEX TYPE
  • 3 FT
  • E51DF3/E51DF4/E51DF33 SERIES SENSOR HEAD USED ON
  • -40 TO 221 DEG F TEMPERATURE RATING
  • PVC MONOCOIL JACKET MATERIAL
  • DIFFUSE REFLECTIVE SENSOR TYPE
  • 0.032 INCH X 0.382 INCH FIBER SIZE
  • COLLAR MOUNTING END TYPE
  • STRAIGHT SENSOR TIP VIEWING
  • WINDOW, SHORT SENSING TIP TYPE
  • SENSING TIP SIZE 1 INCH LENGTH X 0.75 INCH WIDTH X 0.25 INCH THICKNESS
  • THROUGH HOLE MOUNTING
  • E51KT MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KT343
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.0320 mm (0.0013 inch)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Dual-Clad Component, Matching F-CP1500Y - F-SMM900 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1800 to 0.2000
Maximum Attenuation 4 dB/km (1.22 dB/1000 ft)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details