Eaton Corporation Sensor Fiber Optic Cable E51KF723

Description
GLASS, DUPLEX TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.125 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KF MODEL
Datasheet
Description
GLASS, DUPLEX TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.125 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Fiber Optic Cable - E51KF723 - Eaton Corporation
Cleveland, OH, USA
Sensor Fiber Optic Cable
E51KF723
Sensor Fiber Optic Cable E51KF723
GLASS, DUPLEX TYPE 3 FT PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON -50 TO 480 DEG F TEMPERATURE RATING STAINLESS STEEL JACKET MATERIAL DIFFUSE REFLECTIVE SENSOR TYPE 0.125 INCH DIA FIBER SIZE STANDARD MOUNTING END TYPE STRAIGHT SENSOR TIP VIEWING THREADED SENSING TIP TYPE SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH E51KF MODEL
  • GLASS, DUPLEX TYPE
  • 3 FT
  • PRISM, COMET, 50/55/70/80 SERIES FIBER OPTIC SENSOR, E51DF1/E51DF11 SERIES SENSOR HEAD USED ON
  • -50 TO 480 DEG F TEMPERATURE RATING
  • STAINLESS STEEL JACKET MATERIAL
  • DIFFUSE REFLECTIVE SENSOR TYPE
  • 0.125 INCH DIA FIBER SIZE
  • STANDARD MOUNTING END TYPE
  • STRAIGHT SENSOR TIP VIEWING
  • THREADED SENSING TIP TYPE
  • SENSING TIP SIZE 5/16 INCH-24 TPI UNF-2A X 1.5 INCH LENGTH
  • E51KF MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Fiber Optic Cables
Product Number E51KF723
Product Name Sensor Fiber Optic Cable
Cable Diameter 0.1250 mm (0.0049 inch)
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details