Burger & Brown Engineering, Inc. Liquid-Resistant Limit Switch THINSWITCH®

Description
Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the injection molding machine control. The liquid resistant switch uses the same mounting hole locations as the original Thinswitch. The Thinswitch has been tested for reliability over 10 million cycles without failure. Two switches can be used in series for larger molds to ensure the ejector plate return, preventing costly mold damage. Features and Benefits Over 10 million cycle life 175F (79.4C) standard temperature rating 250F (121C) high temperature unit for higher temperature needs Adjustable actuation between .187" and .250" from the mold base. 3/16" thick design fits snugly behind the ejector plate between the rest buttons Stripped and tinned 6 ft. wire leads Mounting screws and wire clips included
Datasheet
Description
Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the injection molding machine control. The liquid resistant switch uses the same mounting hole locations as the original Thinswitch. The Thinswitch has been tested for reliability over 10 million cycles without failure. Two switches can be used in series for larger molds to ensure the ejector plate return, preventing costly mold damage. Features and Benefits Over 10 million cycle life 175F (79.4C) standard temperature rating 250F (121C) high temperature unit for higher temperature needs Adjustable actuation between .187" and .250" from the mold base. 3/16" thick design fits snugly behind the ejector plate between the rest buttons Stripped and tinned 6 ft. wire leads Mounting screws and wire clips included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid-Resistant Limit Switch - THINSWITCH® - Burger & Brown Engineering, Inc.
Grandview, MO, USA
Liquid-Resistant Limit Switch
THINSWITCH®
Liquid-Resistant Limit Switch THINSWITCH®
Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the injection molding machine control. The liquid resistant switch uses the same mounting hole locations as the original Thinswitch. The Thinswitch has been tested for reliability over 10 million cycles without failure. Two switches can be used in series for larger molds to ensure the ejector plate return, preventing costly mold damage. Features and Benefits Over 10 million cycle life 175F (79.4C) standard temperature rating 250F (121C) high temperature unit for higher temperature needs Adjustable actuation between .187" and .250" from the mold base. 3/16" thick design fits snugly behind the ejector plate between the rest buttons Stripped and tinned 6 ft. wire leads Mounting screws and wire clips included

Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the injection molding machine control. The liquid resistant switch uses the same mounting hole locations as the original Thinswitch.
The Thinswitch has been tested for reliability over 10 million cycles without failure. Two switches can be used in series for larger molds to ensure the ejector plate return, preventing costly mold damage.
Features and Benefits

  • Over 10 million cycle life
  • 175F (79.4C) standard temperature rating
  • 250F (121C) high temperature unit for higher temperature needs
  • Adjustable actuation between .187" and .250" from the mold base.
  • 3/16" thick design fits snugly behind the ejector plate between the rest buttons
  • Stripped and tinned 6 ft. wire leads
  • Mounting screws and wire clips included
Supplier's Site Datasheet
In-Mold Limit Switch - THINSWITCH® - Burger & Brown Engineering, Inc.
Grandview, MO, USA
In-Mold Limit Switch
THINSWITCH®
In-Mold Limit Switch THINSWITCH®
Prevents costly mold damage Small size - 2.15" L x 1.5" W x 0.18" thick Fits behind ejector plate Requires only 2 screw holes Very economical to install Ten million cycle mechanical life Adjustable operating point Electrical capacity at 250V AC 5 Amps Resistive, 4 Amps Inductive SPDT 6' wire leads stripped and tinned Optional high temperature model- up to 250 Degrees F. U.S. Patent No. 5,446,252
  • Prevents costly mold damage
  • Small size - 2.15" L x 1.5" W x 0.18" thick
  • Fits behind ejector plate
  • Requires only 2 screw holes
  • Very economical to install
  • Ten million cycle mechanical life
  • Adjustable operating point
  • Electrical capacity at 250V AC
    5 Amps Resistive, 4 Amps Inductive
  • SPDT
  • 6' wire leads stripped and tinned
  • Optional high temperature model- up to 250 Degrees F.
  • U.S. Patent No. 5,446,252
Supplier's Site Datasheet

Technical Specifications

  Burger & Brown Engineering, Inc. Burger & Brown Engineering, Inc.
Product Category Linear Limit Switches Linear Limit Switches
Product Number THINSWITCH® THINSWITCH®
Product Name Liquid-Resistant Limit Switch In-Mold Limit Switch
Switch Type Electromechanical Electromechanical
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Connections Integral Cable
Orientation Side Mounted Actuator Side Mounted Actuator
Housing Type Enclosed Switch Housing Enclosed Switch Housing
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switches - 742704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Linear Actuator Types Pushbutton or Plunger; Plunger
View Details
Custom Solution - P6 - OTTO Controls
Specs
Maximum DC Voltage Rating 28 volts
View Details
Liquid-Resistant Limit Switch - GLOBAL THINSWITCH® - Burger & Brown Engineering, Inc.
Specs
Switch Type Electromechanical
Normal State Normally Open
Switch Configuration Single Pole, Single Throw (SPST)
View Details