Eaton Corporation Multifunction Operator Button E30KC119

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE ON LEGEND C TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE ON LEGEND C TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Button - E30KC119 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Button
E30KC119
Multifunction Operator Button E30KC119
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE ON LEGEND C TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 1/8 INCH E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • BLACK COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • ON LEGEND
  • C TYPE DESIGNATION
  • RECTANGULAR, EXTENDED STYLE/SHAPE
  • LEGEND CHARACTER HEIGHT 1/8 INCH
  • E30 MODEL
Supplier's Site Datasheet
Pushbutton - 19633 - Radwell International
Willingboro, NJ, United States
Pushbutton
19633
Pushbutton 19633
PUSH BUTTON, TYPE C, EXTD BLACK, ON. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, TYPE C, EXTD BLACK, ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E30KC119 19633
Product Name Multifunction Operator Button Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2492672-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1115822 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details