MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
BLACK COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
OPEN LEGEND
B TYPE DESIGNATION
RECTANGULAR, SHORT STYLE/SHAPE
LEGEND CHARACTER HEIGHT 3/16 INCH
E30 MODEL
Eaton Corporation
Done
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
BLACK COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
OPEN LEGEND
B TYPE DESIGNATION
RECTANGULAR, SHORT STYLE/SHAPE
LEGEND CHARACTER HEIGHT 3/16 INCH
E30 MODEL
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
BLACK COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
OPEN LEGEND
B TYPE DESIGNATION
RECTANGULAR, SHORT STYLE/SHAPE
LEGEND CHARACTER HEIGHT 3/16 INCH
E30 MODEL