Eaton Corporation Multifunction Operator Button E30KB167

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE MAN LEGEND B TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE MAN LEGEND B TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Button - E30KB167 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Button
E30KB167
Multifunction Operator Button E30KB167
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE MAN LEGEND B TYPE DESIGNATION RECTANGULAR, SHORT STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • BLACK COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • MAN LEGEND
  • B TYPE DESIGNATION
  • RECTANGULAR, SHORT STYLE/SHAPE
  • LEGEND CHARACTER HEIGHT 3/16 INCH
  • E30 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30KB167
Product Name Multifunction Operator Button
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Hardware - AT3011C02JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2213767-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details