The AB11AB1-FA is a single-pole, double-throw, momentary-on pushbutton in the AB Series, designed for logic-level applications with a sealed subminiature PCB mount. It has a .213" (5.4mm) long black plunger and a .295" (7.5mm) white cap, with right-angle terminals spaced at .100" (2.54mm). Nominal operating force is 2.55N, total travel is .043" (1.1mm), and it operates from -30°C to +85°C. Contact resistance is 50 milliohms max, insulation resistance 500 megohms min at 500V DC, and dielectric strength is 500V AC for one minute. Mechanical and electrical life is 50,000 operations minimum. The STC contact mechanism provides positive detent actuation and enhanced reliability. The body is epoxy sealed, terminals are molded-in for contamination protection, and the housing is glass fiber reinforced polyamide with a polyacetal plunger. No UL or CSA certification is provided.
Process Sealed Subminiature Pushbuttons
Pushbutton Switch SPST-NO Standard Through Hole
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
SWITCH PUSH SPST-NO 0.4VA 28V
Pushbutton Switches OFF(ON) .201 BLK CAP STRT INLINE BRKT PC
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11AB1-FA | AB11AB1-FA-ND | 2300-AB11AB1-FA | AB11AB1-FA | AB11AB1-FA | AB11AB1-FA |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps |